Carr Lane Manufacturing Co. Subplates For Mounting On Machine Table 250mm Round

Description
FEATURES: This subplate is designed to mount directly on rotary tables 250mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 riser, modular fixturing, or dedicated permanent fixturing. Made in USA. MOUNTING ON A MACHINE TABLE: To locate the subplate at the exact center of a rotary table, first install a Center Locating Key that matches the table's center-hole diameter in the plate's 25mm bottom center hole. For exact radial orientation, install a Step Fixture Key that matches the table's slot width in the plate's 20mm bottom slot. Fasten the plate to the machine table with four 1/2-13 x 1.50 or M12 x 35mm socket-head cap screws and T Nuts to match the table slots. MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.
Description
FEATURES: This subplate is designed to mount directly on rotary tables 250mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 riser, modular fixturing, or dedicated permanent fixturing. Made in USA. MOUNTING ON A MACHINE TABLE: To locate the subplate at the exact center of a rotary table, first install a Center Locating Key that matches the table's center-hole diameter in the plate's 25mm bottom center hole. For exact radial orientation, install a Step Fixture Key that matches the table's slot width in the plate's 20mm bottom slot. Fasten the plate to the machine table with four 1/2-13 x 1.50 or M12 x 35mm socket-head cap screws and T Nuts to match the table slots. MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
Subplates For Mounting On Machine Table
250mm Round
Subplates For Mounting On Machine Table 250mm Round
FEATURES: This subplate is designed to mount directly on rotary tables 250mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 riser, modular fixturing, or dedicated permanent fixturing. Made in USA. MOUNTING ON A MACHINE TABLE: To locate the subplate at the exact center of a rotary table, first install a Center Locating Key that matches the table's center-hole diameter in the plate's 25mm bottom center hole. For exact radial orientation, install a Step Fixture Key that matches the table's slot width in the plate's 20mm bottom slot. Fasten the plate to the machine table with four 1/2-13 x 1.50 or M12 x 35mm socket-head cap screws and T Nuts to match the table slots. MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.

FEATURES: This subplate is designed to mount directly on rotary tables 250mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 riser, modular fixturing, or dedicated permanent fixturing. Made in USA.
MOUNTING ON A MACHINE TABLE: To locate the subplate at the exact center of a rotary table, first install a Center Locating Key that matches the table's center-hole diameter in the plate's 25mm bottom center hole. For exact radial orientation, install a Step Fixture Key that matches the table's slot width in the plate's 20mm bottom slot. Fasten the plate to the machine table with four 1/2-13 x 1.50 or M12 x 35mm socket-head cap screws and T Nuts to match the table slots.
MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.

Supplier's Site
St. Louis, MO, USA
Fixture Plates For Mounting On Quintus Riser
250mm Round
Fixture Plates For Mounting On Quintus Riser 250mm Round
FEATURES: These Quintus Fixture Plates are designed to mount on a Quintus 2 Quick-Change Riser with accurate center location. A Quintus 2 Riser provides quick-change fixturing benefits and additional height for spindle clearance. Made in USA. MOUNTING ON A QUINTUS 2 RISER: Before using the fixture, install both Quintus 2 pull-down bolts in the fixture plate's M10 counterbored bottom locating holes (order separately – see Dimensions page for part number). To locate and clamp the fixture plate, the Quintus 2 riser utilizes these two pull-down bolts – #1 with zero-point centering, #2 with single-axis centering. First, turn Quintus mechanism #1, then turn Quintus mechanism #2. Each exerts 4500 lbs of force on its pull-down bolt. MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.

FEATURES: These Quintus Fixture Plates are designed to mount on a Quintus 2 Quick-Change Riser with accurate center location. A Quintus 2 Riser provides quick-change fixturing benefits and additional height for spindle clearance. Made in USA.
MOUNTING ON A QUINTUS 2 RISER: Before using the fixture, install both Quintus 2 pull-down bolts in the fixture plate's M10 counterbored bottom locating holes (order separately – see Dimensions page for part number). To locate and clamp the fixture plate, the Quintus 2 riser utilizes these two pull-down bolts – #1 with zero-point centering, #2 with single-axis centering. First, turn Quintus mechanism #1, then turn Quintus mechanism #2. Each exerts 4500 lbs of force on its pull-down bolt.
MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number 250mm Round
Product Name Subplates For Mounting On Machine Table
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

ZPS 4-Module K5.3 Subplates - 30111 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Weight 18.52 lbs (8.4 kg)
View Details
ASTM D256 IZOD Impact Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Metric Square Column: Height = 550 Width = 200 - 65300 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 7.87 inch (200 mm)
Height 21.65 inch (550 mm)
View Details