Carr Lane Manufacturing Co. Datasheets for Handwheels
Handwheels are manually-operated devices that revolve around an axis. They are used to adjust machinery and control access to compartments.
Handwheels: Learn more
| Product Name | Notes |
|---|---|
| High-quality, modern-design aluminum Hand Wheel with two spokes. Rim is machined and highly polished on all sides. Spokes are shot blasted to a satin finish. These Hand Wheels are bored... | |
| High-quality, modern-design aluminum Hand Wheel. Rim is machined and highly polished on all sides. Solid inner dish is shot-blasted to a satin finish. These Hand Wheels are bored to the... | |
| High-quality, modern-design Hand Wheel. Beautiful chrome-plated finish with a polished rim. These Hand Wheels are bored to the standard shaft diameter for their size, and are also tapped for a... | |
| High-quality, modern-design phenolic Hand Wheel with three spokes. Molded-in steel hub, blank without a pilot hole. Available with either a Revolving Handle or a plain rim without a handle. | |
| High-quality, modern-design phenolic Hand Wheel. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle or a plain rim without a handle | |
| High-quality, modern-design thermoplastic Hand Wheel with three spokes. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle, a Foldable Revolving Handle, or a plain rim... | |
| High-quality, modern-design thermoplastic Hand Wheel with two spokes. Molded-in steel hub. These Hand Wheels are bored to the standard shaft diameter for their size. Available with either a Revolving Handle,... | |
| High-quality, modern-design thermoplastic Hand Wheel. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle, a Foldable Revolving Handle, or a plain rim without a handle. | |
| High-quality, modern-design, solid-disk thermoplastic Hand Wheel. Molded-in steel hub. These Hand Wheels are bored to the standard shaft diameter for their size. Available with either a Revolving Handle or a... | |
| High-quality, stainless steel Hand Wheel. Modern square design, completely machined to a fine finish from solid 300-series stainless steel. This precision Hand Wheel is extremely strong, yet light weight. These... | |
| Small five-lobed phenolic hand wheels that are useful as control knobs or clamping knobs. Molded-in steel hub, blank with a pilot hole. | |
| Utility-grade hand wheels that can be easily customized for any application. See Hand Wheel Modifications for custom machining available from the factory. Choose from three material types: (1) cast iron,... | |
| Utility-grade hand wheels that can be easily customized for any application. Straight spokes for a flatter profile. See Hand Wheel Modifications for custom machining available from the factory. Choose from... |