Carr Lane Manufacturing Co. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Complete set of Plug Gages that contains a gage pin for every .001" increment within a given range. Heavy-duty protective case has a permanently marked hole for each diameter. Durable,... | |
| Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch surface finish, with ends ground square. Gage diameter is... | |
| Precision tooling ball used as a reference point for critical inspection, layout, and machining operations. Adjustable type has no shoulder, so it can be set at any desired height then... | |
| Precision tooling ball used as a reference point for critical inspection, layout, and machining operations. Shoulder type has a precision height-reference shoulder to locate the ball in three dimensions. Concentricity... | |
| Step Plug Gages have two gaging diameters to allow checking GO and NO-GO tolerances simultaneously, or for checking stepped IDs. Durable, precision gage pins for production gaging. Step Plug Gages... |