Carr Lane Manufacturing Co. Datasheets for Hand Clamps
Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more
| Product Name | Notes |
|---|---|
| WIDE OPENING HEAVY DUTY | |
| 100 Lbs Holding Capacity FEATURES: Super-compact air clamp for applications where space is at a premium. Similar to a manual plunger clamp, except operated by an air cylinder instead of... | |
| 1000 Lbs Holding Capacity FEATURES: Large, heavy-duty wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm... | |
| 1000 Lbs Holding Capacity FEATURES: Powerful, larger-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding... | |
| 200 Lbs Holding Capacity FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle... | |
| 200 Lbs Holding Capacity FEATURES: Small-yet-powerful clamp available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 117° | |
| 200 Lbs Holding Capacity FEATURES: Tiny-yet-powerful toggle pliers made of forged steel. 1" jaw width in closed position. MODELS AVAILABLE (STEEL): CL-50-PL Vinyl-Dipped Hex-Head Spindle CL-50-PL-2 Vinyl-Dipped Hex-Head Spindle and... | |
| 350 Lbs Holding Capacity FEATURES: Medium-size toggle pliers made of forged steel. 1-1/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-150-PL Hex-Head Spindle ACCESSORIES: Supplied with... | |
| 500 Lbs Holding Capacity FEATURES: Popular medium-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding... | |
| 5000 Lbs Holding Capacity FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by... | |
| 700 Lbs Holding Capacity FEATURES: Extra-wide-jaw heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 4-1/4" jaw width in closed position. Made in USA. MODELS AVAILABLE... | |
| 700 Lbs Holding Capacity FEATURES: Heavy-duty toggle pliers made of forged steel. Compact, narrow jaw for applications in confined areas. Two-way quick-release lever for easy opening. 1/2" jaw width in... | |
| 700 Lbs Holding Capacity FEATURES: Heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 1-3/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL):... | |
| 700 Lbs Holding Capacity FEATURES: Wide-jaw heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 3" jaw width in closed position. Made in USA. MODELS AVAILABLE... | |
| 750 Lbs Holding Capacity FEATURES: Large wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens... | |
| 850 Lbs Holding Capacity FEATURES: Larger-size air clamp. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity... | |
| Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1-1/4" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part... | |
| Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1/2" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part... | |
| Classic-design horizontal-handle clamp. Open arm provides adjustable spindle location. Arm opens 90° while handle moves 90°. | |
| Compact heavy-duty plunger clamp with an extremely low profile. Rugged forged steel base. Locks in extended or retracted position. 2" plunger travel. | |
| Compact plunger clamp for mounting through panels, plates, or angle brackets. Install in a 3/4"-diameter drilled hole or a 3/4-16 tapped hole (M20x1.5 in metric), securing with the locknut provided. | |
| Durable plunger clamp with a nodular iron base. Locks in extended or retracted position. | |
| Extra-wide-opening clamp with a handle that locks at a downward angle. Unique up-then-down handle motion opens are a full 185°. Dual flange bases allow mounting on vertical surfaces as well... | |
| Handy weld-on or bolt-on stainless steel clamp for holding down lids, covers, etc. Clamping jaw opens a full 90º for extra clearance, while handle moves 50º. | |
| Heavy-duty clamp with a machined steel handle and clamping arm. Easy-opening clamp with extra arm height. Hardened bushings at all pivot points. Solid arm can be tapped to accept a... | |
| Heavy-duty clamp with a machined steel handle and clamping arm. Easy-opening clamp with extra arm reach, extending farther than any other clamp its size. Hardened bushings at all pivot points. | |
| Large clamp with an angled arm for increased clearance underneath the arm. Also useful for applying clamping force at an angle. Solid arm provides fixed spindle location using a weld-on... | |
| Latch clamp with a fixed reach for installation where no length adjustment is required. Adjustable stop allows latching at an angle. 3-3/8" drawing movement. | |
| Latch clamp with a versatile hook for grasping a rod or rim. Clamp latches horizontally, vertically, or at any angle in between. 6-1/8" drawing movement. Threaded hook allows an 3/4"... | |
| Miniature hold-down clamp with a unique finger-grip T handle. Extremely compact design. Open arm provides adjustable spindle location. Arm opens 92° while handle moves 175°. | |
| Multi-purpose bar clamp with forged steel clamping jaw. Order with optional lower jaw, or attach bar by welding. Jaw opens 84º while handle moves 60º. Quick-release lever for easy opening. | |
| Popular medium-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical... | |
| Reverse-action plunger clamp. Plunger advances and locks by moving the handle backward into horizontal position, for extra clearance above the clamp. Locks in extended position only. 1-3/16" plunger travel. | |
| Simple, easy-opening clamp with extra arm height. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 83° while handle moves 83° | |
| Simple, easy-opening clamp with extra arm reach, extending farther than any other clamp its size. Choose either a solid arm for fixed spindle location, or an open arm for adjustable... | |
| Strong-yet-compact horizontal-handle clamp. Open arm provides adjustable spindle location. Arm opens 90° while handle moves 65°. | |
| Unique toggle clamp that applies force forward and downward at the same time. Automatically adjusts for different workpiece sizes. Clamps with the same, repeatable force anywhere within its 9/32" automatic-adjustment... | |
| Versatile latch clamp with a threaded U bolt for adjustability. Large, comfortable handle grip. 2-1/2" drawing movement. Threaded U bolt allows a 15/16" adjustment range. Supplied with matching latch plate. | |
| Versatile latch clamp with a threaded U bolt for adjustability. Pulling direction is perpendicular to the base. Large, comfortable handle grip. 2-1/16" drawing movement. Threaded U bolt allows an 11/16"... | |
| Wide-opening clamp that locks by cam action rather than toggle action. Smooth spiral cam locks securely anywhere within a 3/16" clamping range. Rugged cast steel components. Solid arm can be... | |
| 100 Lbs Holding Capacity FEATURES: Smallest wide-opening hold-down toggle clamp available. Open arm provides adjustable spindle location. Arm opens 100° while handle moves 56°. Made in USA. MODELS AVAILABLE (STEEL):... | |
| 1200 Lbs Holding Capacity FEATURES: Largest wide-opening clamp available. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 140° while handle... | |
| 500 Lbs Holding Capacity FEATURES: Our most popular wide-opening clamp, available in many configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. |