Carr Lane Manufacturing Co. Vertical Tooling Plate CL-MF40-0212

Description
FEATURES: Precision blank tooling plates that mount vertically on a Window Tooling Block, for quick-change fixturing on machining centers. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") modular systems, to fit the three most-popular standard pallet sizes when used with Window Tooling Blocks — see Dimensions page for part numbers. 12 x 16" to fit 400mm pallet (Standard) 16 x 20" to fit 500mm pallet (Standard) 20 x 24" to fit 630mm pallet (Standard) MOUNTING: Each vertical plate is accurately mounted on a Window Tooling Block using two Locating Screws at the top corners (order separately), and Socket-Head Cap Screws (4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs >
Description
FEATURES: Precision blank tooling plates that mount vertically on a Window Tooling Block, for quick-change fixturing on machining centers. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") modular systems, to fit the three most-popular standard pallet sizes when used with Window Tooling Blocks — see Dimensions page for part numbers. 12 x 16" to fit 400mm pallet (Standard) 16 x 20" to fit 500mm pallet (Standard) 20 x 24" to fit 630mm pallet (Standard) MOUNTING: Each vertical plate is accurately mounted on a Window Tooling Block using two Locating Screws at the top corners (order separately), and Socket-Head Cap Screws (4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs >

Suppliers

Company
Product
Description
Supplier Links
Vertical Tooling Plate - CL-MF40-0212 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Vertical Tooling Plate
CL-MF40-0212
Vertical Tooling Plate CL-MF40-0212
FEATURES: Precision blank tooling plates that mount vertically on a Window Tooling Block, for quick-change fixturing on machining centers. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") modular systems, to fit the three most-popular standard pallet sizes when used with Window Tooling Blocks — see Dimensions page for part numbers. 12 x 16" to fit 400mm pallet (Standard) 16 x 20" to fit 500mm pallet (Standard) 20 x 24" to fit 630mm pallet (Standard) MOUNTING: Each vertical plate is accurately mounted on a Window Tooling Block using two Locating Screws at the top corners (order separately), and Socket-Head Cap Screws (4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs >

FEATURES: Precision blank tooling plates that mount vertically on a Window Tooling Block, for quick-change fixturing on machining centers. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position.
SIZES: Available for Standard (1/2") modular systems, to fit the three most-popular standard pallet sizes when used with Window Tooling Blocks — see Dimensions page for part numbers.

12 x 16" to fit 400mm pallet (Standard)
16 x 20" to fit 500mm pallet (Standard)
20 x 24" to fit 630mm pallet (Standard)

MOUNTING: Each vertical plate is accurately mounted on a Window Tooling Block using two Locating Screws at the top corners (order separately), and Socket-Head Cap Screws (4 or 6 required).
MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs >

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-0212
Product Name Vertical Tooling Plate
Plate / Block Type Tooling / Fixture Plate
Material Cast Iron
Width / Diameter 16 inch (406 mm)
Length 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ZPS 2-Stud Fixture Plates - 30310-S - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 7.5 lbs (3.4 kg)
View Details
ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Greaseless Mold Carrier and Alignment System - Smartline - Burger & Brown Engineering, Inc.
Specs
Plate / Block Type Platen / Mold Plate
Shape Saddle
Orientation Horizontal
View Details