SiTime Corporation LVCMOS Oscillators SiT8920BM-73-33E-8.192000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature-range oscillator operating from -55°C to +125°C with output frequencies between 1 MHz and 110 MHz, designed for ruggedized applications in harsh environments. It supports LVCMOS/LVTTL output levels and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.5 mA at 1.8 V. Frequency stability is specified as low as ±20 ppm inclusive of initial tolerance, aging, temperature, supply, and load variations. It meets RoHS and REACH compliance, is Pb-free, halogen-free, and antimony-free, and is qualified to MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling. Solderability conforms to MSL1 at 260°C.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature-range oscillator operating from -55°C to +125°C with output frequencies between 1 MHz and 110 MHz, designed for ruggedized applications in harsh environments. It supports LVCMOS/LVTTL output levels and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.5 mA at 1.8 V. Frequency stability is specified as low as ±20 ppm inclusive of initial tolerance, aging, temperature, supply, and load variations. It meets RoHS and REACH compliance, is Pb-free, halogen-free, and antimony-free, and is qualified to MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling. Solderability conforms to MSL1 at 260°C.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8920BM-73-33E-8.192000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8920BM-73-33E-8.192000
LVCMOS Oscillators SiT8920BM-73-33E-8.192000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-73-33E-8.192000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details