The SiT8920B is a wide-temperature oscillating device with frequency range from 1 to 110 MHz, operating from -55°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, with typical power consumption of 3.5 mA at 1.8 V. Output is LVCMOS/LVTTL compatible, with frequency stability as tight as ±20 ppm inclusive of aging, temperature, and supply variations. The device is offered in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance and is qualified for mechanical shock (MIL-STD-883F Method 2002), vibration (MIL-STD-883F Method 2007), and temperature cycling (JESD22 A104).
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BML73-18E-100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |