The SiT8920B is a wide-temperature oscillator designed for ruggedized applications in harsh environments, operating from -55°C to +125°C with frequencies between 1 MHz and 110 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with typical current consumption of 3.5 mA at 1.8 V and frequency stability as low as ±20 ppm. It features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BMF21-33N-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |