The SiT8920B is a wide temperature range oscillator designed for ruggedized equipment in harsh environments, operating from -55°C to +125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and offers frequency stability as low as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and features LVCMOS/LVTTL compatible outputs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F and JESD22 environmental standards for mechanical shock, vibration, temperature cycling, and solderability, with MSL1 moisture sensitivity rating at 260°C.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-73-33S-20.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |