SiTime Corporation LVCMOS Oscillators SiT8920BM-73-XXE-8.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a LVCMOS/LVTTL compatible oscillator designed for ruggedized applications in harsh environments, operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, with typical current consumption of 3.5 mA at 1.8 V and frequency stability as tight as ±20 ppm. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance, and is qualified to MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and MSL1 for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a LVCMOS/LVTTL compatible oscillator designed for ruggedized applications in harsh environments, operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, with typical current consumption of 3.5 mA at 1.8 V and frequency stability as tight as ±20 ppm. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance, and is qualified to MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and MSL1 for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8920BM-73-XXE-8.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8920BM-73-XXE-8.000000
LVCMOS Oscillators SiT8920BM-73-XXE-8.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-73-XXE-8.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.003000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-6 MHz
Frequency Stability 50 ppm
View Details