SiT8921B is a high-frequency oscillator with an operating frequency range of 119.342001 MHz to 137 MHz, designed for ruggedized and automotive applications in harsh environments. It operates over a temperature range of -55°C to +125°C with frequency stability as low as ±20 ppm. The device supports supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 4.9 mA typical at 1.8 V. It features LVCMOS/LVTTL-compati
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8921AM-82-25E-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |