The SiT8921B is a high-frequency oscillator operating from 119.342001 MHz to 137 MHz with a frequency stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 4.9 mA typical at 1.8 V. The device offers LVCMOS/LVTTL-compati
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8921BM-23-33E-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |