The SiT8920B is a wide temperature range oscillators operating from -55°C to +125°C with output frequencies between 1 MHz and 110 MHz. It supports LVCMOS/LVTTL output levels and operates on supply voltages of 1.8 V or 2.5 V to 3.3 V, with typical current consumption of 3.5 mA at 1.8 V and frequency stability as tight as ±20 ppm over temperature and aging. The oscillator is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. The device meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BML71-33S-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |