The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C, designed for ruggedized applications in harsh environments. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and operates at supply voltages of 1.8 V or 2.5 V to 3.3 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BMF31-33N-16.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |