The SiT8920B is a wide-temperature oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating range of -55°C to +125°C. It operates from supply voltages of 1.8 V or 2.5 V to 3.3 V, consuming 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-83-33E-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |