SiTime Corporation Automotive & High Temp Oscillators SiT8920BM-72-33E-25.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillators operating from -55°C to +125°C, with output frequencies between 1 MHz and 110 MHz, LVCMOS/LVTTL compatibility, and supply voltage options of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free, with mechanical shock and vibration compliance to MIL-STD-883F and temperature cycling per JESD22-A104.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillators operating from -55°C to +125°C, with output frequencies between 1 MHz and 110 MHz, LVCMOS/LVTTL compatibility, and supply voltage options of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free, with mechanical shock and vibration compliance to MIL-STD-883F and temperature cycling per JESD22-A104.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8920BM-72-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8920BM-72-33E-25.000000
Automotive & High Temp Oscillators SiT8920BM-72-33E-25.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-72-33E-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-8.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1515-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers