SiTime Corporation LVCMOS Oscillators SiT8921BM-72-33E-120.000000

Description
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8921B is a high-frequency LVCMOS oscillator designed for operation in harsh environments, offering frequencies from 119.342001 MHz to 137 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It operates from supply voltages of 1.62 V to 3.63 V, with typical current consumption of 4.9 mA at 1.8 V and 6.2 mA at 3.3 V. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS and REACH compliant. Output rise and fall times are specified up to 2.5 ns at 1.8 V, with duty cycle maintained between 45% and 55%. It meets MIL-STD-883F for mechanical shock and vibration, and is rated MSL1 for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8921B is a high-frequency LVCMOS oscillator designed for operation in harsh environments, offering frequencies from 119.342001 MHz to 137 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It operates from supply voltages of 1.62 V to 3.63 V, with typical current consumption of 4.9 mA at 1.8 V and 6.2 mA at 3.3 V. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS and REACH compliant. Output rise and fall times are specified up to 2.5 ns at 1.8 V, with duty cycle maintained between 45% and 55%. It meets MIL-STD-883F for mechanical shock and vibration, and is rated MSL1 for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8921BM-72-33E-120.000000 - SiTime Corporation
Santa Clara, CA, United States
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)

119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8921BM-72-33E-120.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details