SiTime Corporation Automotive & High Temp Oscillators SiT8921BM-71-33N-125.000000

Description
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8921B is a high-frequency oscillator with a frequency range of 119.342001 MHz to 137 MHz, designed for ruggedized equipment in harsh environments. It operates over a temperature range of -55°C to +125°C with a supply voltage of 1.62 V to 3.63 V and consumes 4.9 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible output, ±20 ppm frequency stability, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with endurance qualified to MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

SiT8921B is a high-frequency oscillator with a frequency range of 119.342001 MHz to 137 MHz, designed for ruggedized equipment in harsh environments. It operates over a temperature range of -55°C to +125°C with a supply voltage of 1.62 V to 3.63 V and consumes 4.9 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible output, ±20 ppm frequency stability, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with endurance qualified to MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8921BM-71-33N-125.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8921BM-71-33N-125.000000
Automotive & High Temp Oscillators SiT8921BM-71-33N-125.000000
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)

119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8921BM-71-33N-125.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30158-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Automotive & High Temp Oscillators - CS00143BAL71-33E-25.000000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 25 MHz
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details