The SiT8920B is a wide-temperature LVCMOS oscillator designed for harsh environments, operating from -55°C to +125°C with frequency stability as low as ±20 ppm across supply voltage and load variations. It supports frequencies between 1 MHz and 110 MHz, operates on 1.8 V or 2.5 V to 3.3 V supplies, and consumes 3.5 mA typical at 1.8 V. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It features OE and ST control pins, low jitter (1.6 ps RMS at 75 MHz), and meets MIL-Std-883F, JESD22, and MSL1 @ 260°C environmental standards. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BMA81-33S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |