The SiT8920B is a wide-temperature oscillato r operating from -55°C to +125°C with output frequencies between 1 MHz and 110 MHz, designed for ruggedized applications. It supports LVCMOS/LVTTL output levels and operates from supply voltages of 1.8 V or 2.5 V to 3.3 V. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply voltage variations. The device is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. The part meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-81-XXE-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |