SiTime Corporation Automotive & High Temp Oscillators SiT8920BML21-33N-40.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillat or with a frequency range of 1 MHz to 110 MHz, designed for ruggedized applications in harsh environments. It operates from -55°C to +125°C and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. The oscillator offers frequency stability as low as ±20 ppm, typical current consumption of 3.5 mA at 1.8 V, and LVCMOS/LVTTL-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with no lead, halogens, or antimony. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for solderability.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillat or with a frequency range of 1 MHz to 110 MHz, designed for ruggedized applications in harsh environments. It operates from -55°C to +125°C and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. The oscillator offers frequency stability as low as ±20 ppm, typical current consumption of 3.5 mA at 1.8 V, and LVCMOS/LVTTL-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with no lead, halogens, or antimony. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for solderability.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8920BML21-33N-40.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8920BML21-33N-40.000000
Automotive & High Temp Oscillators SiT8920BML21-33N-40.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BML21-33N-40.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30159-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - SIT1534AC-J5-DCC-00.001ECT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details