SiTime Corporation LVCMOS Oscillators SiT8920BML78-33N-1.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a LVCMOS/LVTTL-compatible oscillator with a frequency range of 1 MHz to 110 MHz, designed for operation from -55°C to +125°C. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V and offers frequency stability as tight as ±20 ppm over temperature and aging. Total current consumption is 3.5 mA typical at 1.8 V with no load. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a LVCMOS/LVTTL-compatible oscillator with a frequency range of 1 MHz to 110 MHz, designed for operation from -55°C to +125°C. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V and offers frequency stability as tight as ±20 ppm over temperature and aging. Total current consumption is 3.5 mA typical at 1.8 V with no load. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8920BML78-33N-1.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8920BML78-33N-1.000000
LVCMOS Oscillators SiT8920BML78-33N-1.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BML78-33N-1.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details