The SiT8920B is a LVCMOS/LVTTL compatible oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It operates from supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V and 3.5 mA at 2.5 V. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance, is Pb-free, halogen-free, and antimony-free, and is qualified to MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and MSL1 for moisture sensitivity. Standby and disable currents are specified for low-power operation.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BML21-33S-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |