The SiT8920B series is a wide-temperature range oscillator operating from -55°C to +125°C with output frequencies between 1 MHz and 110 MHz, supporting LVCMOS/LVTTL logic levels. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V and 20 MHz. Frequency stability is specified as low as ±20 ppm over temperature, voltage, and load. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and MSL1 moisture sensitivity standards, and is qualified to MIL-STD-883F, JESD22, and IEC EN61000-4-3 for shock, vibration, temperature cycling, and electromagnetic susceptibility. The part includes OE and ST control pins for output enable and standby modes.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-83-33E-4.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |