The SiT8920B is a LVCMOS/LVTTL compatible oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The device meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-81-33N-8.704000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |