SiTime Corporation Automotive & High Temp Oscillators SiT8920BM-72-33N-10.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B series is a wide-temperature-range oscillator designed for rugged environments, operating from -55°C to +125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and provides LVCMOS/LVTTL-compatible output with frequency stability as tight as ±20 ppm. Typical power consumption is 3.5 mA at 1.8 V and 20 MHz. The device is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8920B series is a wide-temperature-range oscillator designed for rugged environments, operating from -55°C to +125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and provides LVCMOS/LVTTL-compatible output with frequency stability as tight as ±20 ppm. Typical power consumption is 3.5 mA at 1.8 V and 20 MHz. The device is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8920BM-72-33N-10.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8920BM-72-33N-10.000000
Automotive & High Temp Oscillators SiT8920BM-72-33N-10.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-72-33N-10.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details