Abracon, LLC ASTMKJ XO (Standard) MEMS ASTMKJ-32.768KHZ-MP-D26-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMKJ XO (Standard) MEMS - ASTMKJ-32.768KHZ-MP-D26-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMKJ XO (Standard) MEMS
ASTMKJ-32.768KHZ-MP-D26-T3
ASTMKJ XO (Standard) MEMS ASTMKJ-32.768KHZ-MP-D26-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMKJ
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.54 mm
  • Width: 0.84 mm
  • Height: 0.6 mm
  • Operating Temperature: -10°C ~ 70°C
  • Frequency: 32.768 kHz
  • Output: NanoDrive„¢
  • Voltage - Supply: 1.2V ~ 3.63V
  • Frequency Stability: ±75ppm
  • Current - Supply (Max): 1.3µA
  • Package / Case: 4-UFBGA, CSPBGA
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASTMKJ-32.768KHZ-MP-D26-T3-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASTMKJ-32.768KHZ-MP-D26-T3 ASTMKJ-32.768KHZ-MP-D26-T3-ND
Product Name ASTMKJ XO (Standard) MEMS Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 0.0328 MHz
Frequency Stability 75 ppm 75 ppm
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.400-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - MOS-1739-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 7960536 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details