Abracon, LLC ASTMLP XO (Standard) MEMS ASTMLPFL-27.000MHZ-EJ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 7.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 7.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMLP XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number ASTMLPFL-27.000MHZ-EJ-E-T, is a low power, programmable surface mount device designed for a variety of applications. It operates at a frequency of 27 MHz with a supply voltage range of 2.25V to 3.63V. The oscillator features a compact size of 5.0 x 3.2 x 0.75 mm and is compliant with RoHS/RoHS II standards. This MEMS oscillator offers frequency stability options of ±20ppm over a temperature range of -20°C to +70°C, making it suitable for consumer electronics, network switches, and portable devices. It has a low current consumption of 7.5mA maximum and supports LVCMOS output. The device is also ESD sensitive and is designed for surface mount applications. Engineers should consider this product for projects requiring a reliable oscillator with low power consumption and compact dimensions, particularly in environments where space is limited.

Datasheet Summary
Powered by GS/AI

The ASTMLP XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number ASTMLPFL-27.000MHZ-EJ-E-T, is a low power, programmable surface mount device designed for a variety of applications. It operates at a frequency of 27 MHz with a supply voltage range of 2.25V to 3.63V. The oscillator features a compact size of 5.0 x 3.2 x 0.75 mm and is compliant with RoHS/RoHS II standards. This MEMS oscillator offers frequency stability options of ±20ppm over a temperature range of -20°C to +70°C, making it suitable for consumer electronics, network switches, and portable devices. It has a low current consumption of 7.5mA maximum and supports LVCMOS output. The device is also ESD sensitive and is designed for surface mount applications. Engineers should consider this product for projects requiring a reliable oscillator with low power consumption and compact dimensions, particularly in environments where space is limited.

Suppliers

Company
Product
Description
Supplier Links
ASTMLP XO (Standard) MEMS - ASTMLPFL-27.000MHZ-EJ-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMLP XO (Standard) MEMS
ASTMLPFL-27.000MHZ-EJ-E-T
ASTMLP XO (Standard) MEMS ASTMLPFL-27.000MHZ-EJ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 7.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMLP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 27 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 7.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMLPFL-27.000MHZ-EJ-E-T
Product Name ASTMLP XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Oscillators - ECOC-2522-20.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Oscillators - 510AAA-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2100-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details