Abracon, LLC ASTMK XO (Standard) MEMS ASTMK-8.192KHZ-MP-AA3-H-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 8.192 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 8.192 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMK XO (Standard) MEMS - ASTMK-8.192KHZ-MP-AA3-H-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMK XO (Standard) MEMS
ASTMK-8.192KHZ-MP-AA3-H-T3
ASTMK XO (Standard) MEMS ASTMK-8.192KHZ-MP-AA3-H-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMK Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 8.192 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMK
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 0.6 mm
  • Operating Temperature: -10°C ~ 70°C
  • Frequency: 8.192 kHz
  • Output: NanoDrive„¢
  • Voltage - Supply: 1.2V ~ 3.63V
  • Frequency Stability: ±75ppm
  • Current - Supply (Max): 1.3µA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMK-8.192KHZ-MP-AA3-H-T3
Product Name ASTMK XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510ACB-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - NE555PE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details