Abracon, LLC ASTMLP XO (Standard) MEMS ASTMLPE-50.000MHZ-EJ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 7.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 7.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMLP XO (Standard) MEMS - ASTMLPE-50.000MHZ-EJ-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMLP XO (Standard) MEMS
ASTMLPE-50.000MHZ-EJ-E-T
ASTMLP XO (Standard) MEMS ASTMLPE-50.000MHZ-EJ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 7.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMLP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 50 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 7.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-13129-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-13129-1-ND
Oscillators 535-13129-1-ND
50MHz XO (Standard) LVCMOS Oscillator 2.25V ~ 3.63V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) LVCMOS Oscillator 2.25V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-13129-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-13129-2-ND
Oscillators 535-13129-2-ND
50MHz XO (Standard) LVCMOS Oscillator 2.25V ~ 3.63V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) LVCMOS Oscillator 2.25V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 50.0000MHZ LVCMOS

MEMS OSC XO 50.0000MHZ LVCMOS

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number ASTMLPE-50.000MHZ-EJ-E-T 535-13129-1-ND ASTMLPE-50.000MHZ-EJ-E-T
Product Name ASTMLP XO (Standard) MEMS Oscillators Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 50 MHz 50 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-061 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1790-519R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555DR - 028015-SA555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers