Abracon, LLC ASTMKJ XO (Standard) MEMS ASTMKJ-32.768KHZ-LQ-D14-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.5V ~ 3.63V Frequency Stability: ±100ppm Current - Supply (Max): 1.4µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.5V ~ 3.63V Frequency Stability: ±100ppm Current - Supply (Max): 1.4µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMKJ XO (Standard) MEMS - ASTMKJ-32.768KHZ-LQ-D14-T - Abracon, LLC
Spicewood, TX, United States
ASTMKJ XO (Standard) MEMS
ASTMKJ-32.768KHZ-LQ-D14-T
ASTMKJ XO (Standard) MEMS ASTMKJ-32.768KHZ-LQ-D14-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.5V ~ 3.63V Frequency Stability: ±100ppm Current - Supply (Max): 1.4µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMKJ
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.54 mm
  • Width: 0.84 mm
  • Height: 0.6 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Output: NanoDrive„¢
  • Voltage - Supply: 1.5V ~ 3.63V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 1.4µA
  • Package / Case: 4-UFBGA, CSPBGA
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASTMKJ-32.768KHZ-LQ-D14-T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASTMKJ-32.768KHZ-LQ-D14-T ASTMKJ-32.768KHZ-LQ-D14-T-ND
Product Name ASTMKJ XO (Standard) MEMS Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 0.0328 MHz
Frequency Stability 100 ppm 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details