Abracon, LLC ASTMLP XO (Standard) MEMS ASTMLPD-18-25.000MHZ-EJ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 5.6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 5.6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMLP XO (Standard) MEMS - ASTMLPD-18-25.000MHZ-EJ-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMLP XO (Standard) MEMS
ASTMLPD-18-25.000MHZ-EJ-E-T
ASTMLP XO (Standard) MEMS ASTMLPD-18-25.000MHZ-EJ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 5.6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMLP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 25 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 5.6mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMLPD-18-25.000MHZ-EJ-E-T
Product Name ASTMLP XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Crystal Oscillators - 7960536 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-933C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details