Abracon, LLC ASTMKH XO (Standard) MEMS ASTMKH-32.768KHZ-MP-D26-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKH Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKH Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMKH XO (Standard) MEMS - ASTMKH-32.768KHZ-MP-D26-T - Abracon, LLC
Spicewood, TX, United States
ASTMKH XO (Standard) MEMS
ASTMKH-32.768KHZ-MP-D26-T
ASTMKH XO (Standard) MEMS ASTMKH-32.768KHZ-MP-D26-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKH Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.25 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMKH
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 0.6 mm
  • Operating Temperature: -10°C ~ 70°C
  • Frequency: 32.768 kHz
  • Output: NanoDrive„¢
  • Voltage - Supply: 1.2V ~ 3.63V
  • Frequency Stability: ±75ppm
  • Current - Supply (Max): 1.3µA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASTMKH-32.768KHZ-MP-D26-T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASTMKH-32.768KHZ-MP-D26-T ASTMKH-32.768KHZ-MP-D26-T-ND
Product Name ASTMKH XO (Standard) MEMS Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 0.0328 MHz
Frequency Stability 75 ppm 75 ppm
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Surface Mount Oscillators - ECS-2018-200-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers