Abracon, LLC ASTMLP XO (Standard) MEMS ASTMLPD-18-24.000MHZ-EJ-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 5.6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 5.6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMLP XO (Standard) MEMS - ASTMLPD-18-24.000MHZ-EJ-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMLP XO (Standard) MEMS
ASTMLPD-18-24.000MHZ-EJ-E-T
ASTMLP XO (Standard) MEMS ASTMLPD-18-24.000MHZ-EJ-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMLP Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 5.6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMLP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 24 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 5.6mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-13090-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-13090-2-ND
Oscillators 535-13090-2-ND
24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-13090-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-13090-1-ND
Oscillators 535-13090-1-ND
24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 24.0000MHZ LVCMOS

MEMS OSC XO 24.0000MHZ LVCMOS

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number ASTMLPD-18-24.000MHZ-EJ-E-T 535-13090-2-ND ASTMLPD-18-24.000MHZ-EJ-E-T
Product Name ASTMLP XO (Standard) MEMS Oscillators Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 24 MHz 24 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillators - XC247-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details