Abracon, LLC ASTMKJ XO (Standard) MEMS ASTMKJ-32.768KHZ-MP-AA3-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMKJ-32.768KHZ-MP-AA3-T is an ultra-miniature MEMS oscillator from Abracon, LLC, designed for low power applications. It measures 1.54 x 0.84 x 0.6 mm and operates at a frequency of 32.768 kHz. The device supports a supply voltage range of 1.2V to 3.63V, with a maximum current consumption of 1.4µA. It offers frequency stability of ±75ppm over the temperature range of -10°C to +70°C and ±100ppm from -40°C to +85°C. The oscillator features internal power supply filtering, eliminating the need for external bypass capacitors. It is suitable for various applications, including timekeeping, battery management, and mobile devices. The product is ESD sensitive and compliant with RoHS standards. However, it has reached end-of-life status, with the last time buy date set for May 7, 2022.

Datasheet Summary
Powered by GS/AI

The ASTMKJ-32.768KHZ-MP-AA3-T is an ultra-miniature MEMS oscillator from Abracon, LLC, designed for low power applications. It measures 1.54 x 0.84 x 0.6 mm and operates at a frequency of 32.768 kHz. The device supports a supply voltage range of 1.2V to 3.63V, with a maximum current consumption of 1.4µA. It offers frequency stability of ±75ppm over the temperature range of -10°C to +70°C and ±100ppm from -40°C to +85°C. The oscillator features internal power supply filtering, eliminating the need for external bypass capacitors. It is suitable for various applications, including timekeeping, battery management, and mobile devices. The product is ESD sensitive and compliant with RoHS standards. However, it has reached end-of-life status, with the last time buy date set for May 7, 2022.

Suppliers

Company
Product
Description
Supplier Links
ASTMKJ XO (Standard) MEMS - ASTMKJ-32.768KHZ-MP-AA3-T - Abracon, LLC
Spicewood, TX, United States
ASTMKJ XO (Standard) MEMS
ASTMKJ-32.768KHZ-MP-AA3-T
ASTMKJ XO (Standard) MEMS ASTMKJ-32.768KHZ-MP-AA3-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMKJ Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -10°C ~ 70°C Frequency: 32.768 kHz Output: NanoDrive„¢ Voltage - Supply: 1.2V ~ 3.63V Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMKJ
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.54 mm
  • Width: 0.84 mm
  • Height: 0.6 mm
  • Operating Temperature: -10°C ~ 70°C
  • Frequency: 32.768 kHz
  • Output: NanoDrive„¢
  • Voltage - Supply: 1.2V ~ 3.63V
  • Frequency Stability: ±75ppm
  • Current - Supply (Max): 1.3µA
  • Package / Case: 4-UFBGA, CSPBGA
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASTMKJ-32.768KHZ-MP-AA3-T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASTMKJ-32.768KHZ-MP-AA3-T ASTMKJ-32.768KHZ-MP-AA3-T-ND
Product Name ASTMKJ XO (Standard) MEMS Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 0.0328 MHz
Frequency Stability 75 ppm 75 ppm
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / ROHS ESD-P - ROS-6030C-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 863-510ABA000110BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details