Pololu Corporation Motors - AC, DC 1577

Description
GEARMOTOR 56 RPM 6V METAL
Datasheet
Description
GEARMOTOR 56 RPM 6V METAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1577 - ODG (Origin Data Global)
Shenzhen, China
Motors - AC, DC
1577
Motors - AC, DC 1577
GEARMOTOR 56 RPM 6V METAL

GEARMOTOR 56 RPM 6V METAL

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category DC Motors
Product Number 1577
Product Name Motors - AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Vacuum Cleaner Motor - YHD-BLP55 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 21.6 VDC
Output Power 0.1876 HP
View Details
31.4 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-D13HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Double-ended
Length 1.30 inch (33 mm)
View Details
DC Micro Motor - BRS-540SH545SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
DC-Micromotors Series 1724 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details