Delta Electronics, Inc. Accessories BR1K5W005

Description
RESISTOR 1500W 5 OHM
Datasheet
Description
RESISTOR 1500W 5 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accessories - BR1K5W005 - ODG (Origin Data Global)
Shenzhen, China
Accessories
BR1K5W005
Accessories BR1K5W005
RESISTOR 1500W 5 OHM

RESISTOR 1500W 5 OHM

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category DC Motors
Product Number BR1K5W005
Product Name Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 1727 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.03 mN-m/amp)
Rotor Inertia 1.70E-5 oz-in-sec² (1.20E-4 kg-cm²)
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3357 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0909 HP
View Details
 - PBL.4214024-6101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details