ODG (Origin Data Global) Motors - AC, DC VC1434B002U

Description
VIBRATION ERM MOTOR 9K RPM 3.0G
Datasheet
Description
VIBRATION ERM MOTOR 9K RPM 3.0G
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - VC1434B002U - ODG (Origin Data Global)
Shenzhen, China
Motors - AC, DC
VC1434B002U
Motors - AC, DC VC1434B002U
VIBRATION ERM MOTOR 9K RPM 3.0G

VIBRATION ERM MOTOR 9K RPM 3.0G

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category DC Motors
Product Number VC1434B002U
Product Name Motors - AC, DC
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2233 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia 2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details
 - PT.3022 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 0.1043 HP
View Details
DC Micro Motor - BRS-360SH365SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details