DFROBOT
SER0056 -- MOTORS - AC, DC
DFRobot
Motors - AC, DC
SER0056
Description
2KG 300 CLUTCH SERVO
Description
2KG 300 CLUTCH SERVO
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
SER0056 |
|
Product Name
|
Motors - AC, DC |
Unlock Full Specs
to access all available technical data
Similar Products
Arnold Magnetic Technologies
DC Construction
Permanent Magnet
View Details
DC Voltage Range
24.0 VDC
Torque Constant
4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia
3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
3X Motion Technologies Co., Ltd
Commutation
Brush
Standard DC Voltage
24V
Output Power
0.1179 to 0.3069 HP
View Details
DC Construction
Coreless / Slotless
Standard DC Voltage
6V
DC Voltage Range
6.0 VDC
View Details