ODG (Origin Data Global) Motors - AC, DC 28821

Description
VIBRATION ERM MOTOR 9000 RPM 3V
Datasheet
Description
VIBRATION ERM MOTOR 9000 RPM 3V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 28821 - ODG (Origin Data Global)
Shenzhen, China
Motors - AC, DC
28821
Motors - AC, DC 28821
VIBRATION ERM MOTOR 9000 RPM 3V

VIBRATION ERM MOTOR 9000 RPM 3V

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category DC Motors
Product Number 28821
Product Name Motors - AC, DC
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details
Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2828N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details