PANASONIC
MHMD042G1U -- MOTORS - AC, DC
Panasonic
Motors - AC, DC
MHMD042G1U
Description
SERVOMOTOR 3000 RPM 200V
Description
SERVOMOTOR 3000 RPM 200V
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
MHMD042G1U |
|
Product Name
|
Motors - AC, DC |
|
Operating Temperature
|
32 to 104 F (0 to 40 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
48V; 72V; 90V; 160V
DC Voltage Range
48.0 to 310.0 VDC
View Details
Commutation
Brush
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details
DC Voltage Range
12.0 VDC
Torque Constant
2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia
1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
Arnold Magnetic Technologies
DC Construction
Permanent Magnet
View Details