Brushed DC Motor Gearmotor 440 RPM 3.9W 24VDC
DC GEARED MOTOR, 24V, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | DC Motors | Gearmotors | Gearmotors | DC Motors |
| Product Number | 1784658 | 966-1756-ND | 28C5038 | 82862004 |
| Product Name | DC Motors | Motors - AC, DC | Dc Geared Motor, 24V, 441Rpm; Dc Motor Type Crouzet | Motors - AC, DC |
| Commutation | Brush | Brush | Brush | |
| Units | Metric | English | ||
| Shaft Size | 0.197 inch (5.0 mm) | |||
| Shaft Speed | 440 rpm | 440 rpm | ||
| Diameter / Width | 1.39 inch (35 mm) | 1.39 inch (35 mm) |