Silicon Labs Datasheets for IC Phase-locked Loops (PLL)
IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator.
IC Phase-locked Loops (PLL): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. | |
| Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to... | |
| Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on... | |
| The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can... |
| << Prev |