Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351C-B-GMR SI5351C-B-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 716200-SI5351C-B-GMR Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 200MHz Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: SI5351 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 716200-SI5351C-B-GMR Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 200MHz Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: SI5351 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351C-B-GMR
716200-SI5351C-B-GMR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351C-B-GMR 716200-SI5351C-B-GMR
Manufacturer: Silicon Labs Win Source Part Number: 716200-SI5351C-B-GMR Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 200MHz Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: SI5351 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 716200-SI5351C-B-GMR
Packaging: Reel
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 200MHz
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: SI5351
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.6V

Buy Now
Prog Clock Generator, -40 To 85Deg C Rohs Compliant Silicon Labs - 66AH6998 - Newark, An Avnet Company
Chicago, IL, United States
Prog Clock Generator, -40 To 85Deg C Rohs Compliant Silicon Labs
66AH6998
Prog Clock Generator, -40 To 85Deg C Rohs Compliant Silicon Labs 66AH6998
PROG CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES

PROG CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 716200-SI5351C-B-GMR 66AH6998
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351C-B-GMR Prog Clock Generator, -40 To 85Deg C Rohs Compliant Silicon Labs
Device Type Clock Generator Real Time Clock; Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Supply Voltage 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 1 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXC-1T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CYI9531OXCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers