Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5375B-A-BL SI5375B-A-BL

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249299-SI5375B-A-BL Series: DSPLL Packaging: Tray Type: Clock Generator, Jitter Attenuator Operating Temperature Range: -40°C ~ 85°C Package: 80-LBGA Frequency - Max: 808MHz Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 2.75 V Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 80-BGA (10x10) Alternative Parts (Cross-Reference): SI5375B-A-GL; SI5375B-A-BL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249299-SI5375B-A-BL Series: DSPLL Packaging: Tray Type: Clock Generator, Jitter Attenuator Operating Temperature Range: -40°C ~ 85°C Package: 80-LBGA Frequency - Max: 808MHz Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 2.75 V Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 80-BGA (10x10) Alternative Parts (Cross-Reference): SI5375B-A-GL; SI5375B-A-BL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5375B-A-BL - 1249299-SI5375B-A-BL - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5375B-A-BL
1249299-SI5375B-A-BL
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5375B-A-BL 1249299-SI5375B-A-BL
Manufacturer: Silicon Labs Win Source Part Number: 1249299-SI5375B-A-BL Series: DSPLL Packaging: Tray Type: Clock Generator, Jitter Attenuator Operating Temperature Range: -40°C ~ 85°C Package: 80-LBGA Frequency - Max: 808MHz Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 2.75 V Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 80-BGA (10x10) Alternative Parts (Cross-Reference): SI5375B-A-GL; SI5375B-A-BL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1249299-SI5375B-A-BL
Series: DSPLL
Packaging: Tray
Type: Clock Generator, Jitter Attenuator
Operating Temperature Range: -40°C ~ 85°C
Package: 80-LBGA
Frequency - Max: 808MHz
Number of Circuits: 4
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 2.75 V
Input: Clock
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 80-BGA (10x10)
Alternative Parts (Cross-Reference): SI5375B-A-GL; SI5375B-A-BL;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1249299-SI5375B-A-BL
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5375B-A-BL
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data