Silicon Labs Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5350A-B05934-GT

Description
Win Source Part Number: 1269329-SI5350A-B059 34-GT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5350
Request a Quote Datasheet
Description
Win Source Part Number: 1269329-SI5350A-B059 34-GT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269329-SI5350A-B05934-GT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269329-SI5350A-B05934-GT
Win Source Part Number: 1269329-SI5350A-B059 34-GT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5350

Win Source Part Number: 1269329-SI5350A-B05934-GT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI5350

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5350A-B05934-GT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5350A-B05934-GT
IC ANY FREQ ANY OUT XTAL 10MSOP

IC ANY FREQ ANY OUT XTAL 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269329-SI5350A-B05934-GT SI5350A-B05934-GT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details