Manufacturer: Silicon Labs
Win Source Part Number: 064720-SL38160CZC-33
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.25 V to 3.63 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 064720-SL38160CZC-33CHT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL38160CZC-33CHT |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 16-TSSOP |