IC CLOCK SSCG 1PLL 2CH 8TSSOP Product overview: SL15300ZC from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL15300ZC can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 811963-SL15300ZC
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-TSSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 3.63V
Part Number Series: SL15300
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SL15300ZC | 811963-SL15300ZC |
| Product Name | Dual Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL15300ZC |
| Package Type | Rail/Tube | Surface Mount |
| Frequency | 200 MHz | 200 MHz |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |
| Features / Standards | RoHS |