Silicon Labs Zero Delay Buffer SL2309

Description
Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs’ low power, high performance PLL technology and provide low power consumption and allow spread spectrum modulation to propagate through the system for EMI reduction. Primarily used in high performance systems for clock distribution, these products provide very low skew, jitter and propagation delay, meet very tight setup and hold time requirements, and improve system timing margins. These low delay and skew zero delay buffers offer improved performance, power, and wider frequency range than the competition. Features: PLL-based clock distribution Low propagation delay Low output-to-output skew Low device-to-device skew Low output jitter Multiple drive strength options Wide operation frequency range: 10 to 220MHz 3.3V to 2.5V power supply range Low power dissipation 4, 5, 8 and 9 output devices available Programmable skew rise/fall times in output drivers
Description
Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs’ low power, high performance PLL technology and provide low power consumption and allow spread spectrum modulation to propagate through the system for EMI reduction. Primarily used in high performance systems for clock distribution, these products provide very low skew, jitter and propagation delay, meet very tight setup and hold time requirements, and improve system timing margins. These low delay and skew zero delay buffers offer improved performance, power, and wider frequency range than the competition. Features: PLL-based clock distribution Low propagation delay Low output-to-output skew Low device-to-device skew Low output jitter Multiple drive strength options Wide operation frequency range: 10 to 220MHz 3.3V to 2.5V power supply range Low power dissipation 4, 5, 8 and 9 output devices available Programmable skew rise/fall times in output drivers

Suppliers

Company
Product
Description
Supplier Links
Zero Delay Buffer - SL2309 - Silicon Labs
Austin, TX, USA
Zero Delay Buffer
SL2309
Zero Delay Buffer SL2309
Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs’ low power, high performance PLL technology and provide low power consumption and allow spread spectrum modulation to propagate through the system for EMI reduction. Primarily used in high performance systems for clock distribution, these products provide very low skew, jitter and propagation delay, meet very tight setup and hold time requirements, and improve system timing margins. These low delay and skew zero delay buffers offer improved performance, power, and wider frequency range than the competition. Features: PLL-based clock distribution Low propagation delay Low output-to-output skew Low device-to-device skew Low output jitter Multiple drive strength options Wide operation frequency range: 10 to 220MHz 3.3V to 2.5V power supply range Low power dissipation 4, 5, 8 and 9 output devices available Programmable skew rise/fall times in output drivers

Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs’ low power, high performance PLL technology and provide low power consumption and allow spread spectrum modulation to propagate through the system for EMI reduction.

Primarily used in high performance systems for clock distribution, these products provide very low skew, jitter and propagation delay, meet very tight setup and hold time requirements, and improve system timing margins. These low delay and skew zero delay buffers offer improved performance, power, and wider frequency range than the competition.

Features:

  • PLL-based clock distribution
  • Low propagation delay
  • Low output-to-output skew
  • Low device-to-device skew
  • Low output jitter
  • Multiple drive strength options
  • Wide operation frequency range: 10 to 220MHz
  • 3.3V to 2.5V power supply range
  • Low power dissipation
  • 4, 5, 8 and 9 output devices available
  • Programmable skew rise/fall times in output drivers

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number SL2309
Product Name Zero Delay Buffer
Device Type Clock Driver
Bus Interface LVCMOS
Package Type SOIC; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers