Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL38160AZC-18AHT SL38160AZC-18AHT

Description
Manufacturer: Silicon Labs Win Source Part Number: 064719-SL38160AZC-18 AHT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064719-SL38160AZC-18 AHT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL38160AZC-18AHT
064719-SL38160AZC-18AHT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL38160AZC-18AHT 064719-SL38160AZC-18AHT
Manufacturer: Silicon Labs Win Source Part Number: 064719-SL38160AZC-18 AHT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064719-SL38160AZC-18AHT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 27MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 064719-SL38160AZC-18AHT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL38160AZC-18AHT
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Application Specific - AD805BN - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 156 MHz
View Details
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details